NIC Components Corp. Res, 510K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J514TRF

Description
RES, 510K, 5%, 0.05W, 0201, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 510K, 5%, 0.05W, 0201, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5389
Res, 510K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5389
RES, 510K, 5%, 0.05W, 0201, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 510K, 5%, 0.05W, 0201, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2536
Res, 510K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2536
RES, 510K, 5%, 0.05W, 0201, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 510K, 5%, 0.05W, 0201, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5389
Product Name Res, 510K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 510000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details