NIC Components Corp. Res, 510R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J511TRF

Description
RES, 510R, 5%, 0.05W, 0201, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 510R, 5%, 0.05W, 0201, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9823
Res, 510R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9823
RES, 510R, 5%, 0.05W, 0201, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 510R, 5%, 0.05W, 0201, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5386
Res, 510R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5386
RES, 510R, 5%, 0.05W, 0201, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 510R, 5%, 0.05W, 0201, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9823
Product Name Res, 510R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details