NIC Components Corp. Res, 4M7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J475TRF

Description
RES, 4M7, 5%, 0.05W, 0201, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Description
RES, 4M7, 5%, 0.05W, 0201, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4M7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9820
Res, 4M7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9820
RES, 4M7, 5%, 0.05W, 0201, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 4M7, 5%, 0.05W, 0201, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 4M7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5383
Res, 4M7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5383
RES, 4M7, 5%, 0.05W, 0201, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 4M7, 5%, 0.05W, 0201, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9820
Product Name Res, 4M7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 4.70E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details