NIC Components Corp. Res, 4K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J472TRF

Description
RES, 4K7, 5%, 0.05W, 0201, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 5%, 0.05W, 0201, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5380
Res, 4K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5380
RES, 4K7, 5%, 0.05W, 0201, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 4K7, 5%, 0.05W, 0201, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2534
Res, 4K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2534
RES, 4K7, 5%, 0.05W, 0201, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 4K7, 5%, 0.05W, 0201, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5380
Product Name Res, 4K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers