NIC Components Corp. Res, 43K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J433TRF

Description
RES, 43K, 5%, 0.05W, 0201, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Description
RES, 43K, 5%, 0.05W, 0201, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 43K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2532
Res, 43K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2532
RES, 43K, 5%, 0.05W, 0201, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 43K, 5%, 0.05W, 0201, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 43K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5374
Res, 43K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5374
RES, 43K, 5%, 0.05W, 0201, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 43K, 5%, 0.05W, 0201, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2532
Product Name Res, 43K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 43000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details