NIC Components Corp. Res, 4K3, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J432TRF

Description
RES, 4K3, 5%, 0.05W, 0201, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 4K3, 5%, 0.05W, 0201, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K3, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5373
Res, 4K3, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5373
RES, 4K3, 5%, 0.05W, 0201, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 4K3, 5%, 0.05W, 0201, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K3, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2531
Res, 4K3, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2531
RES, 4K3, 5%, 0.05W, 0201, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 4K3, 5%, 0.05W, 0201, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5373
Product Name Res, 4K3, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details