NIC Components Corp. Res, 430R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J431TRF

Description
RES, 430R, 5%, 0.05W, 0201, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 430R, 5%, 0.05W, 0201, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 430R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2530
Res, 430R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2530
RES, 430R, 5%, 0.05W, 0201, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 430R, 5%, 0.05W, 0201, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5372
Res, 430R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5372
RES, 430R, 5%, 0.05W, 0201, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 430R, 5%, 0.05W, 0201, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2530
Product Name Res, 430R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers