NIC Components Corp. Res, 36R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J360TRF

Description
RES, 36R, 5%, 0.05W, 0201, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Description
RES, 36R, 5%, 0.05W, 0201, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 36R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9811
Res, 36R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9811
RES, 36R, 5%, 0.05W, 0201, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 36R, 5%, 0.05W, 0201, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 36R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5358
Res, 36R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5358
RES, 36R, 5%, 0.05W, 0201, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 36R, 5%, 0.05W, 0201, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9811
Product Name Res, 36R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details