NIC Components Corp. Res, 33K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J333TRF

Description
RES, 33K, 5%, 0.05W, 0201, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 33K, 5%, 0.05W, 0201, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5355
Res, 33K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5355
RES, 33K, 5%, 0.05W, 0201, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 33K, 5%, 0.05W, 0201, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2518
Res, 33K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2518
RES, 33K, 5%, 0.05W, 0201, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 33K, 5%, 0.05W, 0201, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5355
Product Name Res, 33K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details