NIC Components Corp. Res, 330R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J331TRF

Description
RES, 330R, 5%, 0.05W, 0201, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 330R, 5%, 0.05W, 0201, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2517
Res, 330R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2517
RES, 330R, 5%, 0.05W, 0201, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 330R, 5%, 0.05W, 0201, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5353
Res, 330R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5353
RES, 330R, 5%, 0.05W, 0201, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 330R, 5%, 0.05W, 0201, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2517
Product Name Res, 330R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details