NIC Components Corp. Res, 300K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J304TRF

Description
RES, 300K, 5%, 0.05W, 0201, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 300K, 5%, 0.05W, 0201, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2516
Res, 300K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2516
RES, 300K, 5%, 0.05W, 0201, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 300K, 5%, 0.05W, 0201, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5350
Res, 300K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5350
RES, 300K, 5%, 0.05W, 0201, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 300K, 5%, 0.05W, 0201, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2516
Product Name Res, 300K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details