NIC Components Corp. Res, 2K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J272TRF

Description
RES, 2K7, 5%, 0.05W, 0201, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 2K7, 5%, 0.05W, 0201, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5341
Res, 2K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5341
RES, 2K7, 5%, 0.05W, 0201, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K7, 5%, 0.05W, 0201, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2513
Res, 2K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2513
RES, 2K7, 5%, 0.05W, 0201, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K7, 5%, 0.05W, 0201, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5341
Product Name Res, 2K7, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details