NIC Components Corp. Res, 240R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J241TRF

Description
RES, 240R, 5%, 0.05W, 0201, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 240R, 5%, 0.05W, 0201, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5334
Res, 240R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5334
RES, 240R, 5%, 0.05W, 0201, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 240R, 5%, 0.05W, 0201, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2511
Res, 240R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2511
RES, 240R, 5%, 0.05W, 0201, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 240R, 5%, 0.05W, 0201, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5334
Product Name Res, 240R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details