NIC Components Corp. Res, 24R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J240TRF

Description
RES, 24R, 5%, 0.05W, 0201, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Description
RES, 24R, 5%, 0.05W, 0201, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NRC02 series thick film chip resistor, specifically part number 07AH9795, features a resistance value of 24 ohms with a tolerance of ±5%. It has a power rating of 0.05W (50mW) and is housed in a compact 0201 case size. The maximum working voltage for this resistor is 25V, with an overload voltage rating of 50V. This component is AEC-Q200 qualified (except for the 01005 case size) and is designed for both flow and reflow soldering processes. The resistor is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -55°C to +125°C, making it suitable for a variety of applications. The glass overcoat provides strong mechanical construction and long life, while the nickel barrier prevents leaching.

Datasheet Summary
Powered by GS/AI

The NRC02 series thick film chip resistor, specifically part number 07AH9795, features a resistance value of 24 ohms with a tolerance of ±5%. It has a power rating of 0.05W (50mW) and is housed in a compact 0201 case size. The maximum working voltage for this resistor is 25V, with an overload voltage rating of 50V. This component is AEC-Q200 qualified (except for the 01005 case size) and is designed for both flow and reflow soldering processes. The resistor is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -55°C to +125°C, making it suitable for a variety of applications. The glass overcoat provides strong mechanical construction and long life, while the nickel barrier prevents leaching.

Suppliers

Company
Product
Description
Supplier Links
Res, 24R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9795
Res, 24R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9795
RES, 24R, 5%, 0.05W, 0201, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 24R, 5%, 0.05W, 0201, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5333
Res, 24R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5333
RES, 24R, 5%, 0.05W, 0201, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 24R, 5%, 0.05W, 0201, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9795
Product Name Res, 24R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details