NIC Components Corp. Res, 22K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J223TRF

Description
RES, 22K, 5%, 0.05W, 0201, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 5%, 0.05W, 0201, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5329
Res, 22K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5329
RES, 22K, 5%, 0.05W, 0201, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 22K, 5%, 0.05W, 0201, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5330
Res, 22K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5330
RES, 22K, 5%, 0.05W, 0201, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 22K, 5%, 0.05W, 0201, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5329
Product Name Res, 22K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details