NIC Components Corp. Res, 2K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J202TRF

Description
RES, 2K, 5%, 0.05W, 0201, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 2K, 5%, 0.05W, 0201, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5322
Res, 2K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5322
RES, 2K, 5%, 0.05W, 0201, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 2K, 5%, 0.05W, 0201, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9791
Res, 2K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9791
RES, 2K, 5%, 0.05W, 0201, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 2K, 5%, 0.05W, 0201, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5322
Product Name Res, 2K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details