NIC Components Corp. Res, 200R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J201TRF

Description
RES, 200R, 5%, 0.05W, 0201, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 200R, 5%, 0.05W, 0201, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5321
Res, 200R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5321
RES, 200R, 5%, 0.05W, 0201, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 200R, 5%, 0.05W, 0201, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2505
Res, 200R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2505
RES, 200R, 5%, 0.05W, 0201, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 200R, 5%, 0.05W, 0201, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5321
Product Name Res, 200R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details