NIC Components Corp. Res, 20R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J200TRF

Description
RES, 20R, 5%, 0.05W, 0201, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 20R, 5%, 0.05W, 0201, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9790
Res, 20R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9790
RES, 20R, 5%, 0.05W, 0201, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 20R, 5%, 0.05W, 0201, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5320
Res, 20R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5320
RES, 20R, 5%, 0.05W, 0201, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 20R, 5%, 0.05W, 0201, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9790
Product Name Res, 20R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details