NIC Components Corp. Res, 15K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J153TRF

Description
RES, 15K, 5%, 0.05W, 0201, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 15K, 5%, 0.05W, 0201, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5304
Res, 15K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5304
RES, 15K, 5%, 0.05W, 0201, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 15K, 5%, 0.05W, 0201, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2495
Res, 15K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2495
RES, 15K, 5%, 0.05W, 0201, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 15K, 5%, 0.05W, 0201, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5304
Product Name Res, 15K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details