NIC Components Corp. Res, 150R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J151TRF

Description
RES, 150R, 5%, 0.05W, 0201, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 150R, 5%, 0.05W, 0201, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5302
Res, 150R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5302
RES, 150R, 5%, 0.05W, 0201, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 150R, 5%, 0.05W, 0201, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2494
Res, 150R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2494
RES, 150R, 5%, 0.05W, 0201, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 150R, 5%, 0.05W, 0201, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5302
Product Name Res, 150R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details