NIC Components Corp. Res, 110K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J114TRF

Description
RES, 110K, 5%, 0.05W, 0201, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 110K, 5%, 0.05W, 0201, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2487
Res, 110K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2487
RES, 110K, 5%, 0.05W, 0201, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 110K, 5%, 0.05W, 0201, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5286
Res, 110K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5286
RES, 110K, 5%, 0.05W, 0201, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 110K, 5%, 0.05W, 0201, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2487
Product Name Res, 110K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 110000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details