NIC Components Corp. Res, 11K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J113TRF

Description
RES, 11K, 5%, 0.05W, 0201, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 11K, 5%, 0.05W, 0201, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9773
Res, 11K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9773
RES, 11K, 5%, 0.05W, 0201, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 11K, 5%, 0.05W, 0201, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5285
Res, 11K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5285
RES, 11K, 5%, 0.05W, 0201, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 11K, 5%, 0.05W, 0201, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9773
Product Name Res, 11K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details