NIC Components Corp. Res, 100K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J104TRF

Description
RES, 100K, 5%, 0.05W, 0201, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 5%, 0.05W, 0201, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5279
Res, 100K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5279
RES, 100K, 5%, 0.05W, 0201, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 100K, 5%, 0.05W, 0201, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2483
Res, 100K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2483
RES, 100K, 5%, 0.05W, 0201, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 100K, 5%, 0.05W, 0201, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5279
Product Name Res, 100K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers