NIC Components Corp. Res, 1K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J102TRF

Description
RES, 1K, 5%, 0.05W, 0201, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 1K, 5%, 0.05W, 0201, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5277
Res, 1K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5277
RES, 1K, 5%, 0.05W, 0201, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 1K, 5%, 0.05W, 0201, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2481
Res, 1K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2481
RES, 1K, 5%, 0.05W, 0201, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 1K, 5%, 0.05W, 0201, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5277
Product Name Res, 1K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers