NIC Components Corp. Res, 100R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J101TRF

Description
RES, 100R, 5%, 0.05W, 0201, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 5%, 0.05W, 0201, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5276
Res, 100R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5276
RES, 100R, 5%, 0.05W, 0201, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 100R, 5%, 0.05W, 0201, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2480
Res, 100R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2480
RES, 100R, 5%, 0.05W, 0201, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 100R, 5%, 0.05W, 0201, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5276
Product Name Res, 100R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details