NIC Components Corp. Res, 9K1, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F9101TRF

Description
RES, 9K1, 1%, 0.05W, 0201, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 1%, 0.05W, 0201, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5258
Res, 9K1, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5258
RES, 9K1, 1%, 0.05W, 0201, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 9K1, 1%, 0.05W, 0201, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9766
Res, 9K1, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9766
RES, 9K1, 1%, 0.05W, 0201, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 9K1, 1%, 0.05W, 0201, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5258
Product Name Res, 9K1, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details