NIC Components Corp. Res, 910R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F9100TRF

Description
RES, 910R, 1%, 0.05W, 0201, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Description
RES, 910R, 1%, 0.05W, 0201, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 910R, 1%, 0.05W, 0201, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 910 ohms with a tolerance of ±1%, ensuring reliable performance in various circuits. The power rating is 0.05W, suitable for low-power applications, and it has a maximum working voltage of 25V. This resistor is compliant with RoHS standards, making it suitable for environmentally conscious designs. The 0201 package size allows for compact circuit designs, and the thick film technology provides durability and stability. This product is ideal for engineers looking for a reliable resistor for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The Res, 910R, 1%, 0.05W, 0201, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 910 ohms with a tolerance of ±1%, ensuring reliable performance in various circuits. The power rating is 0.05W, suitable for low-power applications, and it has a maximum working voltage of 25V. This resistor is compliant with RoHS standards, making it suitable for environmentally conscious designs. The 0201 package size allows for compact circuit designs, and the thick film technology provides durability and stability. This product is ideal for engineers looking for a reliable resistor for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 910R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5257
Res, 910R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5257
RES, 910R, 1%, 0.05W, 0201, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 910R, 1%, 0.05W, 0201, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2466
Res, 910R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2466
RES, 910R, 1%, 0.05W, 0201, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 910R, 1%, 0.05W, 0201, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5257
Product Name Res, 910R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details