NIC Components Corp. Res, 88R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F88R7TRF

Description
RES, 88R7, 1%, 0.05W, 0201, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 88R7, 1%, 0.05W, 0201, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2459
Res, 88R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2459
RES, 88R7, 1%, 0.05W, 0201, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 88R7, 1%, 0.05W, 0201, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5246
Res, 88R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5246
RES, 88R7, 1%, 0.05W, 0201, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 88R7, 1%, 0.05W, 0201, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2459
Product Name Res, 88R7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers