NIC Components Corp. Res, 80K6, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F8062TRF

Description
RES, 80K6, 1%, 0.05W, 0201, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 80K6, 1%, 0.05W, 0201, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80K6, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9755
Res, 80K6, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9755
RES, 80K6, 1%, 0.05W, 0201, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 80K6, 1%, 0.05W, 0201, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 80K6, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5226
Res, 80K6, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5226
RES, 80K6, 1%, 0.05W, 0201, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 80K6, 1%, 0.05W, 0201, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9755
Product Name Res, 80K6, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 80600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers