NIC Components Corp. Res, 715R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F7150TRF

Description
RES, 715R, 1%, 0.05W, 0201, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Description
RES, 715R, 1%, 0.05W, 0201, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 715R, 1%, 0.05W, 0201, Thick Film resistor is a compact, general-purpose resistor suitable for various electronic applications. It features a resistance value of 715 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 50mW, and it can handle a maximum working voltage of 25V. This resistor is constructed using thick film technology, which contributes to its durability and stability. Additionally, it is RoHS compliant, making it suitable for environmentally conscious designs. The 0201 package size allows for space-efficient integration into compact electronic devices.

Datasheet Summary
Powered by GS/AI

The Res, 715R, 1%, 0.05W, 0201, Thick Film resistor is a compact, general-purpose resistor suitable for various electronic applications. It features a resistance value of 715 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 50mW, and it can handle a maximum working voltage of 25V. This resistor is constructed using thick film technology, which contributes to its durability and stability. Additionally, it is RoHS compliant, making it suitable for environmentally conscious designs. The 0201 package size allows for space-efficient integration into compact electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Res, 715R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9744
Res, 715R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9744
RES, 715R, 1%, 0.05W, 0201, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 715R, 1%, 0.05W, 0201, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 715R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5199
Res, 715R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5199
RES, 715R, 1%, 0.05W, 0201, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 715R, 1%, 0.05W, 0201, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9744
Product Name Res, 715R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details