NIC Components Corp. Res, 56R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F56R0TRF

Description
RES, 56R, 1%, 0.05W, 0201, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 1%, 0.05W, 0201, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5141
Res, 56R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5141
RES, 56R, 1%, 0.05W, 0201, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 56R, 1%, 0.05W, 0201, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9712
Res, 56R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9712
RES, 56R, 1%, 0.05W, 0201, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 56R, 1%, 0.05W, 0201, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5141
Product Name Res, 56R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details