Res Thick Film 0201 49.9 Ohm 1% 1/20W ±250ppm/C Molded SMD Paper T/R
RES, 49R9, 1%, 0.05W, 0201, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
RES, 49R9, 1%, 0.05W, 0201, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
| Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 10881-NRC02F49R9TRF | 08AH2396 |
| Product Name | Res Thick Film 0201 49.9 Ohm 1% 1/20W ±250ppm/C Molded SMD Paper T/R | Res, 49R9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201; SURFACE MOUNT | 0201; 0201 [0603 Metric] |
| Resistance Range | 49.9 ohms | 49.9 ohms |
| Tolerance | 1 +/- % | 1 +/- % |