NIC Components Corp. Res, 4K75, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F4751TRF

Description
RES, 4K75, 1%, 0.05W, 0201, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 4K75, 1%, 0.05W, 0201, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K75, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9693
Res, 4K75, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9693
RES, 4K75, 1%, 0.05W, 0201, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 4K75, 1%, 0.05W, 0201, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5106
Res, 4K75, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5106
RES, 4K75, 1%, 0.05W, 0201, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 4K75, 1%, 0.05W, 0201, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9693
Product Name Res, 4K75, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details