NIC Components Corp. Res, 4K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F4701TRF

Description
RES, 4K7, 1%, 0.05W, 0201, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 1%, 0.05W, 0201, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9691
Res, 4K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9691
RES, 4K7, 1%, 0.05W, 0201, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 4K7, 1%, 0.05W, 0201, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5103
Res, 4K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5103
RES, 4K7, 1%, 0.05W, 0201, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 4K7, 1%, 0.05W, 0201, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9691
Product Name Res, 4K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details