NIC Components Corp. Res, 39R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F39R2TRF

Description
RES, 39R2, 1%, 0.05W, 0201, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 39R2, 1%, 0.05W, 0201, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9665
Res, 39R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9665
RES, 39R2, 1%, 0.05W, 0201, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 39R2, 1%, 0.05W, 0201, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5056
Res, 39R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5056
RES, 39R2, 1%, 0.05W, 0201, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 39R2, 1%, 0.05W, 0201, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9665
Product Name Res, 39R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details