NIC Components Corp. Res, 39R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F39R0TRF

Description
RES, 39R, 1%, 0.05W, 0201, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 39R, 1%, 0.05W, 0201, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5055
Res, 39R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5055
RES, 39R, 1%, 0.05W, 0201, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 39R, 1%, 0.05W, 0201, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2371
Res, 39R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2371
RES, 39R, 1%, 0.05W, 0201, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 39R, 1%, 0.05W, 0201, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5055
Product Name Res, 39R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details