NIC Components Corp. Res, 390K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F3903TRF

Description
RES, 390K, 1%, 0.05W, 0201, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 390K, 1%, 0.05W, 0201, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5059
Res, 390K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5059
RES, 390K, 1%, 0.05W, 0201, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 390K, 1%, 0.05W, 0201, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9667
Res, 390K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9667
RES, 390K, 1%, 0.05W, 0201, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 390K, 1%, 0.05W, 0201, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5059
Product Name Res, 390K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers