NIC Components Corp. Res, 39K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F3902TRF

Description
RES, 39K, 1%, 0.05W, 0201, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 39K, 1%, 0.05W, 0201, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5058
Res, 39K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5058
RES, 39K, 1%, 0.05W, 0201, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 39K, 1%, 0.05W, 0201, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9666
Res, 39K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9666
RES, 39K, 1%, 0.05W, 0201, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 39K, 1%, 0.05W, 0201, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5058
Product Name Res, 39K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details