NIC Components Corp. Res, 3K9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F3901TRF

Description
RES, 3K9, 1%, 0.05W, 0201, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 1%, 0.05W, 0201, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2372
Res, 3K9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2372
RES, 3K9, 1%, 0.05W, 0201, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K9, 1%, 0.05W, 0201, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5057
Res, 3K9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5057
RES, 3K9, 1%, 0.05W, 0201, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K9, 1%, 0.05W, 0201, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2372
Product Name Res, 3K9, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details