NIC Components Corp. Res, 36K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F3652TRF

Description
RES, 36K5, 1%, 0.05W, 0201, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 36K5, 1%, 0.05W, 0201, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2363
Res, 36K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2363
RES, 36K5, 1%, 0.05W, 0201, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 36K5, 1%, 0.05W, 0201, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5043
Res, 36K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5043
RES, 36K5, 1%, 0.05W, 0201, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 36K5, 1%, 0.05W, 0201, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2363
Product Name Res, 36K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 36500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details