NIC Components Corp. Res, 3K48, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F3481TRF

Description
RES, 3K48, 1%, 0.05W, 0201, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 3K48, 1%, 0.05W, 0201, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K48, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5030
Res, 3K48, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5030
RES, 3K48, 1%, 0.05W, 0201, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K48, 1%, 0.05W, 0201, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K48, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2358
Res, 3K48, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2358
RES, 3K48, 1%, 0.05W, 0201, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K48, 1%, 0.05W, 0201, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5030
Product Name Res, 3K48, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details