NIC Components Corp. Res, 33R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F33R2TRF

Description
RES, 33R2, 1%, 0.05W, 0201, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 33R2, 1%, 0.05W, 0201, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5014
Res, 33R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5014
RES, 33R2, 1%, 0.05W, 0201, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 33R2, 1%, 0.05W, 0201, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2353
Res, 33R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2353
RES, 33R2, 1%, 0.05W, 0201, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 33R2, 1%, 0.05W, 0201, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5014
Product Name Res, 33R2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details