NIC Components Corp. Res, 30R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F30R0TRF

Description
RES, 30R, 1%, 0.05W, 0201, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 30R, 1%, 0.05W, 0201, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4989
Res, 30R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4989
RES, 30R, 1%, 0.05W, 0201, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 30R, 1%, 0.05W, 0201, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2341
Res, 30R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2341
RES, 30R, 1%, 0.05W, 0201, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 30R, 1%, 0.05W, 0201, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4989
Product Name Res, 30R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details