NIC Components Corp. Res, 2K87, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F2871TRF

Description
RES, 2K87, 1%, 0.05W, 0201, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 2K87, 1%, 0.05W, 0201, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K87, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9627
Res, 2K87, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9627
RES, 2K87, 1%, 0.05W, 0201, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K87, 1%, 0.05W, 0201, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K87, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4981
Res, 2K87, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4981
RES, 2K87, 1%, 0.05W, 0201, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K87, 1%, 0.05W, 0201, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9627
Product Name Res, 2K87, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details