NIC Components Corp. Res, 27K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F2702TRF

Description
RES, 27K, 1%, 0.05W, 0201, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 27K, 1%, 0.05W, 0201, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4967
Res, 27K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4967
RES, 27K, 1%, 0.05W, 0201, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 27K, 1%, 0.05W, 0201, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4968
Res, 27K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4968
RES, 27K, 1%, 0.05W, 0201, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 27K, 1%, 0.05W, 0201, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4967
Product Name Res, 27K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details