NIC Components Corp. Res, 2K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F2701TRF

Description
RES, 2K7, 1%, 0.05W, 0201, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 2K7, 1%, 0.05W, 0201, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9618
Res, 2K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9618
RES, 2K7, 1%, 0.05W, 0201, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K7, 1%, 0.05W, 0201, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4966
Res, 2K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4966
RES, 2K7, 1%, 0.05W, 0201, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K7, 1%, 0.05W, 0201, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9618
Product Name Res, 2K7, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers