NIC Components Corp. Res, 25R5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F25R5TRF

Description
RES, 25R5, 1%, 0.05W, 0201, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 25R5, 1%, 0.05W, 0201, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 25R5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9608
Res, 25R5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9608
RES, 25R5, 1%, 0.05W, 0201, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 25R5, 1%, 0.05W, 0201, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25R5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4949
Res, 25R5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4949
RES, 25R5, 1%, 0.05W, 0201, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 25R5, 1%, 0.05W, 0201, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9608
Product Name Res, 25R5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details