NIC Components Corp. Res, 2K55, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F2551TRF

Description
RES, 2K55, 1%, 0.05W, 0201, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 2K55, 1%, 0.05W, 0201, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K55, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4951
Res, 2K55, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4951
RES, 2K55, 1%, 0.05W, 0201, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K55, 1%, 0.05W, 0201, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K55, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9609
Res, 2K55, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9609
RES, 2K55, 1%, 0.05W, 0201, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K55, 1%, 0.05W, 0201, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4951
Product Name Res, 2K55, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 2550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details