NIC Components Corp. Res, 24R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F24R0TRF

Description
RES, 24R, 1%, 0.05W, 0201, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 24R, 1%, 0.05W, 0201, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4936
Res, 24R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4936
RES, 24R, 1%, 0.05W, 0201, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 24R, 1%, 0.05W, 0201, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2321
Res, 24R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2321
RES, 24R, 1%, 0.05W, 0201, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 24R, 1%, 0.05W, 0201, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4936
Product Name Res, 24R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers