NIC Components Corp. Res, 2K21, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F2211TRF

Description
RES, 2K21, 1%, 0.05W, 0201, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 1%, 0.05W, 0201, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9591
Res, 2K21, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9591
RES, 2K21, 1%, 0.05W, 0201, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K21, 1%, 0.05W, 0201, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4918
Res, 2K21, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4918
RES, 2K21, 1%, 0.05W, 0201, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K21, 1%, 0.05W, 0201, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9591
Product Name Res, 2K21, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details